LG logo

LG GSA-E60L optical disc drive

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13638
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GSA-E60L optical disc drive:

LG GSA-E60L, Tray, 2 MB, 48x, 20x, 32x, 20x

Long summary description LG GSA-E60L optical disc drive:

LG GSA-E60L. Disc loading type: Tray. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 40x, DVD+R read speed: 16x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 135 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.