LG GSA-E40N, Black, Tray, 2 MB, 22,16 MB/s, 48x, 18x
LG GSA-E40N. Product colour: Black, Disc loading type: Tray. Drive device, buffer size: 2 MB, DVD-ROM transfer rate (sustained mode): 22,16 MB/s. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms