LG logo

LG GMM 916 NSHZ side-by-side refrigerator 601 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66018
Info modified on:
27 May 2024, 12:53:54
Short summary description LG GMM 916 NSHZ side-by-side refrigerator 601 L Stainless steel:

LG GMM 916 NSHZ, French door, Stainless steel, Door-on-door, Touch, 601 L, N-T

Long summary description LG GMM 916 NSHZ side-by-side refrigerator 601 L Stainless steel:

LG GMM 916 NSHZ. Product design: French door, Product colour: Stainless steel, Door assembly: Door-on-door. Total net capacity: 601 L, Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 401 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 379 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.