LG logo

LG GH24NSD1 optical disc drive DVD Super Multi DL Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15165
Info modified on:
14 Mar 2024, 19:03:25
Short summary description LG GH24NSD1 optical disc drive DVD Super Multi DL Black:

LG GH24NSD1, Black, Tray, Vertical/Horizontal, Desktop/Laptop, DVD Super Multi DL, Serial ATA

Long summary description LG GH24NSD1 optical disc drive DVD Super Multi DL Black:

LG GH24NSD1. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop/Laptop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD-R write speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms, DVD-RAM access time: 270 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.