LG logo

LG GC-W141BXG wine cooler Freestanding

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99199
Info modified on:
23 Oct 2019, 15:24:07
Short summary description LG GC-W141BXG wine cooler Freestanding:

LG GC-W141BXG, Freestanding, Stainless steel

Long summary description LG GC-W141BXG wine cooler Freestanding:

LG GC-W141BXG. Appliance placement: Freestanding, Product colour: Stainless steel. Noise level: 24 dB. Width: 595 mm, Depth: 574 mm, Height: 1471 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.