LG logo

LG FH4U2TDH1N washer dryer Freestanding Front-load White, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110440
Info modified on:
27 May 2024, 12:34:04
Short summary description LG FH4U2TDH1N washer dryer Freestanding Front-load White, Silver:

LG FH4U2TDH1N, Front-load, Freestanding, White, Silver, Left, Buttons, Rotary, LED

Long summary description LG FH4U2TDH1N washer dryer Freestanding Front-load White, Silver:

LG FH4U2TDH1N. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White, Silver. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 170°. Water consumption washing per cycle: 65 L, Water consumption washing & drying per cycle: 89 L, Energy consumption washing per cycle: 1,52 kWh. Depth: 560 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.