LG logo

LG FB162 Home audio micro system 160 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159920
Info modified on:
04 Apr 2019, 08:42:53
Short summary description LG FB162 Home audio micro system 160 W Black:

LG FB162, Home audio micro system, Black, 1 discs, 160 W, 3.5 mm, MP3, WMA

Long summary description LG FB162 Home audio micro system 160 W Black:

LG FB162. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 160 W. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA. Dimensions (WxDxH): 170 x 260 x 228 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.