LG logo

LG F6V910BTSA washing machine Front-load 10,5 kg 1600 RPM Black, Metallic

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17072
Info modified on:
25 Feb 2025, 13:46:01
Short summary description LG F6V910BTSA washing machine Front-load 10,5 kg 1600 RPM Black, Metallic:

LG F6V910BTSA, Front-load, 10,5 kg, A, 73 dB, 1600 RPM, A

Long summary description LG F6V910BTSA washing machine Front-load 10,5 kg 1600 RPM Black, Metallic:

LG F6V910BTSA. Loading type: Front-load. Drum capacity: 10,5 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1600 RPM. Product colour: Black, Metallic. Width: 600 mm, Depth: 565 mm, Height: 850 mm. Energy efficiency class: A

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.