LG logo

LG F1480FDS washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88707
Info modified on:
06 Oct 2023, 15:50:44
Short summary description LG F1480FDS washing machine Front-load 9 kg 1400 RPM White:

LG F1480FDS, Front-load, 9 kg, A, 75 dB, 1400 RPM, White

Long summary description LG F1480FDS washing machine Front-load 9 kg 1400 RPM White:

LG F1480FDS. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 640 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.