LG Optimus Hub E510, 8,89 cm (3.5"), 320 x 480 pixels, 0,8 GHz, 0,5 GB, 5 MP, Black
LG Optimus Hub E510. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 0,8 GHz, Processor model: MSM 7227T. RAM capacity: 0,5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black