LG logo

LG DVD Recorder DR7400 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72903
Info modified on:
01 Jun 2018, 21:03:37
Short summary description LG DVD Recorder DR7400 Silver:

LG DVD Recorder DR7400, NTSC, PAL, 10-bit/27MHz, 24-bit/96kHz, MP3, DVD, 1 discs

Long summary description LG DVD Recorder DR7400 Silver:

LG DVD Recorder DR7400. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 10-bit/27MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: DVD, Number of optical discs: 1 discs. Weight: 3,8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.