LG logo

LG DH4230S home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120292
Info modified on:
14 Jun 2019, 12:51:18
Short summary description LG DH4230S home cinema system 5.1 channels 330 W Black:

LG DH4230S, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Tray, DIVX, MPEG2, 5.1 channels, 330 W

Long summary description LG DH4230S home cinema system 5.1 channels 330 W Black:

LG DH4230S. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, MPEG2. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Front speaker type: 2-way, Front speakers RMS power: 84 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.