LG logo

LG CM9960 home audio system Home audio mini system 4800 W Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239593
Info modified on:
11 Jul 2022, 13:44:02
Short summary description LG CM9960 home audio system Home audio mini system 4800 W Black, Red:

LG CM9960, Home audio mini system, Black, Red, 4800 W, AC, MP3, WMA, CD audio

Long summary description LG CM9960 home audio system Home audio mini system 4800 W Black, Red:

LG CM9960. Type: Home audio mini system, Product colour: Black, Red. RMS rated power: 4800 W. Power source type: AC. Audio formats supported: MP3, WMA, Playback disc formats: CD audio. Power consumption (typical): 320 W, Power consumption (standby): 0,5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.