LG logo

LG XBoom Micro Hi-Fi Home audio micro system 10 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98118
Info modified on:
14 Mar 2024, 18:55:52
Short summary description LG XBoom Micro Hi-Fi Home audio micro system 10 W Black:

LG XBoom Micro Hi-Fi, Home audio micro system, Black, 1 discs, 10 W, 70 W, DAB, DAB+, FM

Long summary description LG XBoom Micro Hi-Fi Home audio micro system 10 W Black:

LG XBoom Micro Hi-Fi. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 10 W, Subwoofer RMS power: 70 W. Supported radio bands: DAB, DAB+, FM, RDS features: PLL, Tuner type: Analog & digital. Audio formats supported: MP3, WAV, WMA, Disc types supported: CD, Playback modes: Repeat all, Repeat one. Equalizer modes: Bass Blast, Classic, Jazz, Pop, Rock, Standart, Volume control: Rotary

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.