LG C195, Bar, Single SIM, 5,84 cm (2.3"), 2 MP, 900 mAh, Silver
LG C195. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5,84 cm (2.3"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. WAP, Wi-Fi. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 100 h. Weight: 95 g. Product colour: Silver