LG logo

LG BP240 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73042
Info modified on:
21 Nov 2019, 17:04:37
Short summary description LG BP240 DVD/Blu-Ray player Black:

LG BP240, Full HD, NTSC, PAL, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, AVCHD, AVS, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, MP3, WMA

Long summary description LG BP240 DVD/Blu-Ray player Black:

LG BP240. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD. Video formats supported: AVCHD, AVS, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Disc types supported: DVD. Power consumption (typical): 12 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.