LG logo

LG BH16NS40 optical disc drive Internal Blu-Ray RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36105
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BH16NS40 optical disc drive Internal Blu-Ray RW Black:

LG BH16NS40, Black, Horizontal, RoHS, Desktop, Blu-Ray RW, Serial ATA

Long summary description LG BH16NS40 optical disc drive Internal Blu-Ray RW Black:

LG BH16NS40. Product colour: Black, Mounting: Horizontal, Certification: RoHS. Purpose: Desktop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 16x, CD-R write speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.