LG logo

LG ANVC550 webcam 2 MP 1920 x 1080 pixels USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127086
Info modified on:
01 Feb 2024, 10:34:12
Short summary description LG ANVC550 webcam 2 MP 1920 x 1080 pixels USB Black:

LG ANVC550, 2 MP, 1920 x 1080 pixels, Full HD, 30 fps, 1080p, H.264

Long summary description LG ANVC550 webcam 2 MP 1920 x 1080 pixels USB Black:

LG ANVC550. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product colour: Black, Mounting type: Stand

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.