LG A18RL.NSC, Air conditioner indoor unit, Mirror, Cooling, Heating, 5200 W, 6300 W, A
LG A18RL.NSC. Type: Air conditioner indoor unit, Product colour: Mirror, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 299 kWh, Annual energy consumption (heating) (Average heating season): 1916 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 60 dB, Indoor unit width: 103 cm. Energy efficiency class (cooling): A++