LG 75UK6570PUB, 189,2 cm (74.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 75UK6570PUB. Display diagonal: 189,2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black