LG 60UF850V, 152,4 cm (60"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
LG 60UF850V. Display diagonal: 152,4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black