LG 60PZ950S, 152,4 cm (60"), 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black
LG 60PZ950S. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Display brightness: 1500 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black