LG 60PB660V, 152,4 cm (60"), 1920 x 1080 pixels, Plasma, Smart TV, Wi-Fi, Black
LG 60PB660V. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. Smart TV. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black