LG 55UH615T, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey
LG 55UH615T. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey