LG NanoCell NANO91 55NANO913NA, 139,7 cm (55"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black
LG NanoCell NANO91 55NANO913NA. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black