LG logo

LG 55LJ615V TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72204
Info modified on:
16 Jul 2024, 11:02:08
Short summary description LG 55LJ615V TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black:

LG 55LJ615V, 139,7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 55LJ615V TV 139,7 cm (55") Full HD Smart TV Wi-Fi Black:

LG 55LJ615V. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.