LG logo

LG 55LE8800 TV 139,7 cm (55") Full HD Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108236
Info modified on:
11 Nov 2024, 16:14:37
Short summary description LG 55LE8800 TV 139,7 cm (55") Full HD Black, Silver:

LG 55LE8800, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, Black, Silver

Long summary description LG 55LE8800 TV 139,7 cm (55") Full HD Black, Silver:

LG 55LE8800. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.