LG 49UH610T, 124,5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 49UH610T. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black