LG 43UN6955ZUF, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 43UN6955ZUF. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz. Digital signal format system: ATSC, Clear QAM. Wi-Fi, Ethernet LAN. Product colour: Black