LG 43SE3KD-B, Digital signage flat panel, 109,2 cm (43"), 1920 x 1080 pixels
LG 43SE3KD-B. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black