LG logo

LG NanoCell 43NANO793NE TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81232
Info modified on:
27 May 2024, 14:08:28
Short summary description LG NanoCell 43NANO793NE TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 43NANO793NE, 109,2 cm (43"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black

Long summary description LG NanoCell 43NANO793NE TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 43NANO793NE. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.