LG 42LW579S, 106,7 cm (42"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black, Metallic
LG 42LW579S. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: MCI (Motion Clarity Index) 600, Response time: 2,4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Metallic