LG 42LD650H, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, 3D, Black
LG 42LD650H. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black