LG logo

LG 38UC99-W LED display 95,2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ Black, Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38363
Info modified on:
30 Dec 2024, 17:23:44
Short summary description LG 38UC99-W LED display 95,2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ Black, Silver, White:

LG 38UC99-W, 95,2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LED, 5 ms, Black, Silver, White

Long summary description LG 38UC99-W LED display 95,2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ Black, Silver, White:

LG 38UC99-W. Display diagonal: 95,2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.