LG logo

LG 28MT48VF-PZ hospitality TV 69,8 cm (27.5") HD 250 cd/m² Black 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111799
Info modified on:
27 May 2024, 12:25:49
Short summary description LG 28MT48VF-PZ hospitality TV 69,8 cm (27.5") HD 250 cd/m² Black 10 W:

LG 28MT48VF-PZ, 69,8 cm (27.5"), HD, 1366 x 768 pixels, LED, 16:9, 250 cd/m²

Long summary description LG 28MT48VF-PZ hospitality TV 69,8 cm (27.5") HD 250 cd/m² Black 10 W:

LG 28MT48VF-PZ. Display diagonal: 69,8 cm (27.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, VESA mounting interfaces: 100 x 100 mm. On Screen Display (OSD) languages: ALB, Arabic, Bulgarian, Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian,..., Audio formats supported: AAC, M4A, MP3, OGG, WMA. RMS rated power: 10 W. Power consumption (typical): 33 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.