LG logo

LG 28MQ780-B computer monitor 70,1 cm (27.6") 2560 x 2880 pixels Quad HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127522
Info modified on:
14 Mar 2025, 19:40:19
Short summary description LG 28MQ780-B computer monitor 70,1 cm (27.6") 2560 x 2880 pixels Quad HD LCD Black:

LG 28MQ780-B, 70,1 cm (27.6"), 2560 x 2880 pixels, Quad HD, LCD, 5 ms, Black

Long summary description LG 28MQ780-B computer monitor 70,1 cm (27.6") 2560 x 2880 pixels Quad HD LCD Black:

LG 28MQ780-B. Display diagonal: 70,1 cm (27.6"), Display resolution: 2560 x 2880 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:18, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.