LG logo

LG 27GL83A-B computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16129
Info modified on:
14 Mar 2025, 19:42:13
Short summary description LG 27GL83A-B computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:

LG 27GL83A-B, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description LG 27GL83A-B computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:

LG 27GL83A-B. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.