LG 22MT41DF-PZ, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
LG 22MT41DF-PZ. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black