LG 22LS5400, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black
LG 22LS5400. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black