LG logo

LG Z series 14Z970-GR30K laptop Intel® Core™ i3 i3-7100U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Home White, Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43390
Info modified on:
01 Feb 2025, 06:00:25
Short summary description LG Z series 14Z970-GR30K laptop Intel® Core™ i3 i3-7100U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Home White, Black:

LG Z series 14Z970-GR30K, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description LG Z series 14Z970-GR30K laptop Intel® Core™ i3 i3-7100U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 180 GB SSD Windows 10 Home White, Black:

LG Z series 14Z970-GR30K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: White, Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.