LG logo

LG 110UM5J-B signage display Digital signage flat panel 2,79 m (110") IPS Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor WebOS

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59699
Info modified on:
16 Oct 2024, 21:53:46
Short summary description LG 110UM5J-B signage display Digital signage flat panel 2,79 m (110") IPS Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor WebOS:

LG 110UM5J-B, Digital signage flat panel, 2,79 m (110"), IPS, 3840 x 2160 pixels, Wi-Fi

Long summary description LG 110UM5J-B signage display Digital signage flat panel 2,79 m (110") IPS Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor WebOS:

LG 110UM5J-B. Product design: Digital signage flat panel. Display diagonal: 2,79 m (110"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: WebOS. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.