LevelOne logo

LevelOne Wireless Printer Server w/ Multi-Port print server Wireless LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35189
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne Wireless Printer Server w/ Multi-Port print server Wireless LAN:

LevelOne Wireless Printer Server w/ Multi-Port, RISC, 16 MB, 2 MB, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Single-band (2.4 GHz)

Long summary description LevelOne Wireless Printer Server w/ Multi-Port print server Wireless LAN:

LevelOne Wireless Printer Server w/ Multi-Port. Processor model: RISC. Internal memory: 16 MB, Flash memory: 2 MB. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Wi-Fi band: Single-band (2.4 GHz). Supported network protocols: TCP/IP, IPX/SPX, NetBEUI, AppleTalk. Certification: FCC, CE

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.