LevelOne FCS-3072, IP security camera, Outdoor, Wired, EMI: EN 50155:2008, EN 50121-3-2(EN 55011) EMS: - IEC 61000-4-2:2008(EN 50121-3-2) - IEC..., Ceiling/wall, Black, White
LevelOne FCS-3072. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0,05 lx, Lens viewing angle, horizontal: 126.9°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"). Fixed focal length: 1,9 mm