Lenovo ZG38C06019, German, Touchpad, Lenovo, Tab Pro, Black, Wired
Lenovo ZG38C06019. Keyboard language: German, Pointing device: Touchpad. Brand compatibility: Lenovo, Compatibility: Tab Pro, Product colour: Black. Connectivity technology: Wired, Device interface: Pogo Pin. Power source: Dock. Width: 193,2 mm, Weight: 597 g