Lenovo Tab 4 10 Plus, 25,6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 3 GB, 2 GHz, White
Lenovo Tab 4 10 Plus. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 485 g. Product colour: White