Lenovo N23 Yoga, MediaTek, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB, ChromeOS
Lenovo N23 Yoga. Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: MTK 8173C. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Black. Weight: 1,35 kg