Lenovo Tab 2 A10-30, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 5.1, White
Lenovo Tab 2 A10-30. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8909. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 525 g. Operating system installed: Android 5.1. Product colour: White