Lenovo logo

Lenovo ThinkPad X41 Tablet Intel® Pentium® M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 0,5 GB Windows XP Tablet PC Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21666
Info modified on:
30 Jan 2025, 20:02:10
Short summary description Lenovo ThinkPad X41 Tablet Intel® Pentium® M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 0,5 GB Windows XP Tablet PC Edition:

Lenovo ThinkPad X41 Tablet, Intel® Pentium® M, 1,5 GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 0,5 GB, Windows XP Tablet PC Edition

Long summary description Lenovo ThinkPad X41 Tablet Intel® Pentium® M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 0,5 GB Windows XP Tablet PC Edition:

Lenovo ThinkPad X41 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Pentium® M, Processor frequency: 1,5 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels, Touchscreen. Internal memory: 0,5 GB. Operating system installed: Windows XP Tablet PC Edition. Weight: 1,88 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.