Lenovo logo

Lenovo ThinkVision LT1421 computer monitor 35,6 cm (14") 1366 x 768 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28553
Info modified on:
19 Feb 2024, 19:06:13
Short summary description Lenovo ThinkVision LT1421 computer monitor 35,6 cm (14") 1366 x 768 pixels LED Black:

Lenovo ThinkVision LT1421, 35,6 cm (14"), 1366 x 768 pixels, LED, LED, 8 ms, Black

Long summary description Lenovo ThinkVision LT1421 computer monitor 35,6 cm (14") 1366 x 768 pixels LED Black:

Lenovo ThinkVision LT1421. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.