Lenovo logo

Lenovo ThinkVision L1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67442
Info modified on:
19 Feb 2024, 19:05:59
Short summary description Lenovo ThinkVision L1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Lenovo ThinkVision L1711, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision L1711 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Lenovo ThinkVision L1711. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.